NEN-EN-ISO 3924
Petroleum products - Determination of boiling range distribution - Gas chromatography method
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
NEN-EN-ISO 3924 specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 °C or lower at atmospheric pressure as determined by this International Standard. This International Standard is not applicable to gasoline samples or gasoline components. The method is limited to products having a boiling range greater than 55 °C and having a vapour pressure sufficiently low to permit sampling at ambient temperature. The method has successfully been applied to samples containing fatty acid methyl esters (FAME) up to 10 % (V/V).
Document History