NEN-ISO 3924

Petroleum products - Determination of boiling range distribution - Gas chromatography method

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 26
ICS Code (Petroleum products in general): 75.080
scope:

Specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 ° C or lower at atmospheric pressure as determined by this standard. This standard is not applicable to gasoline samples or gasoline components. The method is limited to products having a boiling range greater than 55 °C and having a vapour pressure sufficiently low to permit sampling at ambient temperature.

Document History

NEN-ISO 3924
September 1, 1999
Petroleum products - Determination of boiling range distribution - Gas chromatography method
Specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 ° C or...
June 30, 1979
Petroleum products - Determination of boiling range distribution - Gas chromatography method
This International Standard specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final...

References

Advertisement