NEN-ISO 3924

Petroleum products - Determination of boiling range distribution - Gas chromatography method

inactive
Organization: NEN
Publication Date: 30 June 1979
Status: inactive
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 ° C or lower at atmospheric pressure as measured by this method. The method is limited to products having a boiling range greater than 55 ° C and having a vapour pressure sufficiently low to permit sampling at ambient temperature.

Document History

September 1, 1999
Petroleum products - Determination of boiling range distribution - Gas chromatography method
Specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 ° C or...
NEN-ISO 3924
June 30, 1979
Petroleum products - Determination of boiling range distribution - Gas chromatography method
This International Standard specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final...
Advertisement