NEN-EN-ISO 6103

Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Testing

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 16
ICS Code (Abrasives): 25.100.70
scope:

Specifies the maximum permissible values of unbalance for various grinding wheels of ISO 603-1 to ISO 603-9 and ISO 603-12 to ISO 603-16 in the as-delivered condition, with outside diameter equal to or greater than 125 mm and with a maximum operating speed equal to or greater than 16 m/s. It also specifies the method for measuring the unbalance and the practical method for testing whether a grinding wheel is acceptable or not. This International Standard applies to bonded abrasive grinding wheels in the as-delivered condition.

Document History

October 1, 2014
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing
NEN-EN-ISO 6103 specifies the maximum permissible values of unbalances for bonded abrasive wheels with an outside diameter D ≥ 125 mm and maximum operating speed vs ≥ 16 m/s, in the as-delivered...
April 1, 2005
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Static testing
This International Standard specifies the maximum permissible values of unbalances for various grinding wheels of ISO 603-1 to ISO 603-9 and ISO 603-12 to ISO 603-16 in the as-delivered condition,...
January 1, 2004
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Testing
This International Standard specifies the maximum permissible values of unbalances for various grinding wheels of ISO 603-1 to ISO 603-9 and ISO 603-12 to ISO 603-16 in the as-delivered condition,...
NEN-EN-ISO 6103
November 1, 1999
Bonded abrasive products - Permissible unbalances of grinding wheels as delivered - Testing
Specifies the maximum permissible values of unbalance for various grinding wheels of ISO 603-1 to ISO 603-9 and ISO 603-12 to ISO 603-16 in the as-delivered condition, with outside diameter equal to...
February 1, 1998
Bonded abrasive products - Static balancing of grinding wheels - Testing
Specifies the maximum permissible values of unbalance for various grinding wheels of ISO 603-1 to ISO 603-9 and ISO 603-12 to ISO 603-16 in the as-delivered condition, with outside diameter equal to...

References

Advertisement