NEN-EN-ISO 7792-2
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.
Document History
December 1, 2012
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 7792 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion...
June 1, 2011
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 7792 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion...
NEN-EN-ISO 7792-2
August 1, 2004
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion materials. Requirements...