NEN-ISO 175

Plastics - Methods of test for the determination of the effects of immersion in liquid chemicals

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 30
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in properties resulting from such immersion. It only considers testing by immersion of the entire surface of the test specimen. It is applicable to all solid plastics that are available in the form of moulding or extrusion materials, plates, tubes, rods or sheets, having a thickness greater than 0,1 mm. It is not applicable to cellular materials

Document History

NEN-ISO 175
July 1, 1999
Plastics - Methods of test for the determination of the effects of immersion in liquid chemicals
This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in...
November 1, 1981
Plastics - Determination of the effects of liquid chemicals, including water
This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in...

References

Advertisement