NEN-ISO 175
Plastics - Determination of the effects of liquid chemicals, including water
| Organization: | NEN |
| Publication Date: | 1 November 1981 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in properties resulting from such exposure. It only considers, therefore, testing by immersion of the entire surface of the test specimen. It is applicable to all solid plastics that are available in the form of moulding or extrusion materials, plates, tubes, rods or sheets, having a thickness greater than 0,1 mm. It is not applicable to cellular materials
Document History