NEN-ISO 14397-1

Earth-moving machinery - Loaders and backhoe loaders - Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 25
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 14397 specifies the means for determining the rated operating capacity of wheeled or crawler loaders or of the loader portion of backhoe loaders, having buckets and material handling forks, as defined in ISO 6165. It gives standard methods for the calculation and test verification of the tipping load (mass). It is applicable only to the use of buckets and forks on loaders.

Document History

NEN-ISO 14397-1
October 1, 2007
Earth-moving machinery - Loaders and backhoe loaders - Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load
This part of ISO 14397 specifies the means for determining the rated operating capacity of wheeled or crawler loaders or of the loader portion of backhoe loaders, having buckets and material handling...
May 1, 2002
Earth-moving machinery - Loaders and backhoe loaders - Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load
This part of ISO 14397 specifies the means for determining the rated operating capacity of wheel and crawler loaders and of the loader portion of backhoe loaders, as these machine types are defined...
Advertisement