NEN-ISO 14397-1
Earth-moving machinery - Loaders and backhoe loaders - Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of ISO 14397 specifies the means for determining the rated operating capacity of wheel and crawler loaders and of the loader portion of backhoe loaders, as these machine types are defined in ISO 6165, including standard methods for calculation and test verification of the tipping load.
Document History
October 1, 2007
Earth-moving machinery - Loaders and backhoe loaders - Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load
This part of ISO 14397 specifies the means for determining the rated operating capacity of wheeled or crawler loaders or of the loader portion of backhoe loaders, having buckets and material handling...
NEN-ISO 14397-1
May 1, 2002
Earth-moving machinery - Loaders and backhoe loaders - Part 1: Calculation of rated operating capacity and test method for verifying calculated tipping load
This part of ISO 14397 specifies the means for determining the rated operating capacity of wheel and crawler loaders and of the loader portion of backhoe loaders, as these machine types are defined...