NEN-ISO/IEC 14443-1

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 14443 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.

Document History

April 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
NEN-ISO/IEC 14443-1 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics - Amendment 1: Additional PICC classes
A description is not available for this item.
NEN-ISO/IEC 14443-1
June 1, 2008
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
This part of ISO/IEC 14443 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
May 1, 2000
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 1: Physical characteristics
Specifies the physical characteristics of proximity cards (PICC). It applies to identification cards of the card type ID-1 operating in proximity of a coupling device.
Advertisement