NEN-ISO/IEC 14443-1/A1
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics - Amendment 1: Additional PICC classes
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
April 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
NEN-ISO/IEC 14443-1 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
NEN-ISO/IEC 14443-1/A1
May 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics - Amendment 1: Additional PICC classes
A description is not available for this item.
June 1, 2008
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 1: Physical characteristics
This part of ISO/IEC 14443 defines the physical characteristics of proximity cards (PICCs). It is to be used in conjunction with other parts of ISO/IEC 14443.
May 1, 2000
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 1: Physical characteristics
Specifies the physical characteristics of proximity cards (PICC). It applies to identification cards of the card type ID-1 operating in proximity of a coupling device.