NEN-EN 10237

Metallic materials - Tube - Ring tensile test

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 6
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to access the ductility of tubes. The ring tensile test is applicable to tubes having an outside diameter exceeding 150 mm and wall thickness not greater than 40 mm. The inside diameter should be greater than 100 mm.

Document History

NEN-EN 10237
May 1, 1994
Metallic materials - Tube - Ring tensile test
Specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to access the...
May 1, 1994
Metallic materials - Tube - Ring tensile test
Specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to access the...

References

Advertisement