NEN-EN-ISO 8496

Metallic materials - Tube - Ring tensile test

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 14
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to assess the ductility of tubes. The ring tensile test is applicable to tubes having an outside diameter exceeding 150 mm and a wall thickness no greater than 40 mm. The inside diameter shall be greater than 100 mm.

Document History

NEN-EN-ISO 8496
November 1, 2013
Metallic materials - Tube - Ring tensile test
This International Standard specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also...
August 1, 2004
Metallic materials - Tube - Ring tensile test
Specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to assess the...

References

Advertisement