NEN-EN-ISO 8496

Metallic materials - Tube - Ring tensile test

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 12
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to assess the ductility of tubes.

Document History

November 1, 2013
Metallic materials - Tube - Ring tensile test
This International Standard specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also...
NEN-EN-ISO 8496
August 1, 2004
Metallic materials - Tube - Ring tensile test
Specifies a method for a ring tensile test of tubes to reveal surface and internal defects by subjecting the test piece to strain until fracture occurs. This test may also be used to assess the...

References

Advertisement