NEN-EN 15156

Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 21
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties of ceramic matrix composite materials (CMCs) with fibre reinforcement at room temperature. This European Standard applies to all ceramic matrix composites with fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, where 2< x 3).

Document History

NEN-EN 15156
August 1, 2006
Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude
This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties...
February 1, 2005
Advanced technical ceramics - Ceramic composites - Mechanical properties at room temperature - Determination of fatigue properties at constant amplitude
This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties...

References

Advertisement