NEN-EN-ISO 17140

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 29
ICS Code (Advanced ceramics): 81.060.30
scope:

NEN-EN-ISO 17140 specifies the conditions for the determination of properties at constantamplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue of ceramic matrix composite materials (CMCs) with fibre reinforcement at room temperature. This International Standard applies to all ceramic matrix composites with fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, where 2 < x ≤ 3).

Document History

NEN-EN-ISO 17140
April 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude
NEN-EN-ISO 17140 specifies the conditions for the determination of properties at constantamplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue of...

References

Advertisement