NEN-EN 15655

Ductile iron pipes, fittings and accessories - Internal polyurethane lining for pipes and fittings - Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: inactive
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane high duty corrosion protection of buried ductile iron pipes and fittings conforming to EN 545, EN 598 and EN 969 for use at permanent operating temperatures up to 45 °C.

Document History

NEN-EN 15655
July 1, 2016
Ductile iron pipes, fittings and accessories - Internal polyurethane lining for pipes and fittings - Requirements and test methods
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane high duty corrosion protection of buried ductile iron pipes and fittings...
February 1, 2009
Ductile iron pipes, fittings and accessories - Internal polyurethane lining for pipes and fittings - Requirements and test methods
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane high duty corrosion protection of buried ductile iron pipes and fittings...
May 1, 2007
Ductile iron pipes, fittings and accessories - Internal polyurethane lining for pipes and fittings - Requirements and test methods
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane high duty corrosion protection of buried ductile iron pipes and fittings...

References

Advertisement