NEN-EN 15655-1
Ductile iron pipes, fittings and accessories - Requirements and test methods for organic linings of ductile iron pipes and fittings - Part 1: Polyurethane lining of pipes and fittings
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | pending |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane heavy duty corrosion protection of coated ductile iron pipes and fittings conforming to EN 545, EN 598 and EN 969 for use at operating temperatures up to 45 °C.
Document History
NEN-EN 15655-1
January 1, 2018
Ductile iron pipes, fittings and accessories - Requirements and test methods for organic linings of ductile iron pipes and fittings - Part 1: Polyurethane lining of pipes and fittings
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane heavy duty corrosion protection of coated ductile iron pipes and fittings...