NEN-EN 2944

Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA 3004

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
ICS Code (Nuts): 49.030.30
scope:

Specifies the characteristics of self-locking, helical coil, screw thread inserts in FE-PA3004, for aerospace applications. Maximum test temperature: 350°C.

Document History

November 1, 2021
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications....
May 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in FE-PA3004, for aerospace applications. Maximum test temperature: 350 °C.
NEN-EN 2944
May 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA 3004
Specifies the characteristics of self-locking, helical coil, screw thread inserts in FE-PA3004, for aerospace applications. Maximum test temperature: 350°C.
Advertisement