NEN-EN 2944
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
pending
| Organization: | NEN |
| Publication Date: | 1 November 2021 |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications.
Maximum test temperature: 350 °C.
Document History
NEN-EN 2944
November 1, 2021
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications....
May 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, screw thread in FE-PA3004, for aerospace applications.
Maximum test temperature: 350 °C.
May 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA 3004
Specifies the characteristics of self-locking, helical coil, screw thread inserts in FE-PA3004, for aerospace applications. Maximum test temperature: 350°C.