NEN-EN 31092

Textiles - Determination of physiological properties - Measurement of thermal and water-vapour resistance under steady-state conditions ("sweat guarded - hotplate test")

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
Page Count: 18
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020
scope:

This standard specifies methods for the measurement of the thermal resistance and watervapour resistance, under steady-state conditions, of e.g. fabrics, films, coatings, foams and leather, including multilayer assemblies, for use in clothing, quilts, sleeping bags, upholstery and similar textile or textile-like products. The application of this measurement technique is restricted to a maximum thermal resistance and watervapour which depend on the dimensions and construction of the apparatus used (.e.g. 2m².K/W and 700 m².Pa/W respectively, for the minimum specifications of the equipment referred to in this standard. The test conditions used in this standard are not intended to represent specific comfort situations, and performance specifications in relation to physiological comfort are not stated.

Document History

October 1, 2012
Textiles - Physiological effects - Measurement of thermal and water-vapour resistance under steady-state conditions (sweating guarded-hotplate test)
A description is not available for this item.
NEN-EN 31092
February 1, 1994
Textiles - Determination of physiological properties - Measurement of thermal and water-vapour resistance under steady-state conditions ("sweat guarded - hotplate test")
This standard specifies methods for the measurement of the thermal resistance and watervapour resistance, under steady-state conditions, of e.g. fabrics, films, coatings, foams and leather, including...

References

Advertisement