NEN-EN 50237
Gloves and mitts with mechanical protection for electrical purposes
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
Is applicable to insulating gloves and mitts made of plastic or elastomer for use without over-gloves for mechanical protection. Unless otherwise stated the use of the term "glove" icludes both gloves and mitts. The gloves are intended to be used for working live or close to live parts at a nominal voltages up to 7500 V a.c. (or 11250 V d.c.). For other voltages detailed information is not yet available.
Document History