NEN-EN 50588-1/A1

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 11
ICS Code (Transformers. Reactors): 29.180

Document History

March 1, 2017
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
This European Standard covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a...
June 1, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
NEN-EN 50588-1/A1
February 1, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
July 1, 2015
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
NEN-EN 50588-1 covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a rated...
September 1, 2014
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
NEN-EN 50588-1 covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a rated...

References

Advertisement