NEN-EN 50588-1

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements

active
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 32
ICS Code (Transformers. Reactors): 29.180
scope:

NEN-EN 50588-1 covers medium power transformers. 'Medium power transformer' means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a rated power equal to or higher than 5 kVA but lower than 40 MVA. National practices may require the use of highest voltages for equipment up to (but not including) 52 kV, when the rated voltage is less than 36 kV (such as Um = 38,5 kV or Um = 40,5 kV). This is considered to be an unusual case of a large power transformer, where the requirements are those for a medium power transformer with Um = 36 kV.

Document History

March 1, 2017
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
This European Standard covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a...
June 1, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
February 1, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
NEN-EN 50588-1
July 1, 2015
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
NEN-EN 50588-1 covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a rated...
September 1, 2014
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
NEN-EN 50588-1 covers medium power transformers. ‘Medium power transformer’ means a power transformer with a highest voltage for equipment higher than 1,1 kV, but not exceeding 36 kV and a rated...

References

Advertisement