NEN-EN-IEC 60794-2-20
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 60794 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Annex B contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702 (i.e. Industrial premises).
Document History