NEN-EN-IEC 60794-2-20

Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical cables

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 56
ICS Code (Fibre optic systems in general): 33.180.01
scope:

NEN-EN-IEC 60794-2-20 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Annex B contains a Blank Detail Specification and general guidance in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702 (Industrial premises).

Document History

NEN-EN-IEC 60794-2-20
May 1, 2014
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical cables
NEN-EN-IEC 60794-2-20 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
February 1, 2010
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
This part of IEC 60794 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables...
March 1, 2003
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
Deals with multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covred by this standard.
Advertisement