NEN-EN-IEC 62148-7

Fibre optic active components and devices - Package and interface standards - Part 7: SFF LC 10-pin transceivers

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 38
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Provides the physical interface specifications for the SFF LC 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical intechangeability of transceivers complying with this standard both at the printed circuit wiring board and for any panel-mounting requirement are specified.

Document History

NEN-EN-IEC 62148-7
June 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 7: SFF LC 10-pin transceivers
Provides the physical interface specifications for the SFF LC 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...

References

Advertisement