NEN-EN-IEC 62148-2

Fibre optic active components and devices - Package and interface standards - Part 2: SFF 10-pin transceivers

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 28
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 10-pin fibre optic transceiver module family. The intent of this standard is to adequately specify the physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this standard both at the printed circuit wiring board and for any panel-mounting requirement.

Document History

NEN-EN-IEC 62148-2
February 1, 2011
Fibre optic active components and devices - Package and interface standards - Part 2: SFF 10-pin transceivers
This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 10-pin fibre optic transceiver module family. The intent of this standard is to adequately specify...
June 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 2: SFF MT-RJ 10-pin transceivers
Provides the physical interface specifications for the SFF MT-RJ-10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...

References

Advertisement