NEN-EN-IEC 62148-9

Fibre optic active components and devices - Package and interface standards - Part 9: SFF MU duplex 10-pin transceivers

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 38
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Provides the physical interface specifications for the SFF LC 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this specification both at the pinted-circuit wiring board and for any panel-mounting requirements are specified.

Document History

NEN-EN-IEC 62148-9
June 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 9: SFF MU duplex 10-pin transceivers
Provides the physical interface specifications for the SFF LC 10-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...

References

Advertisement