NEN-EN-ISO 3691-1

Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 60
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 3691 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks (hereafter referred to as trucks), as defined in ISO 5053: a) industrial counterbalanced trucks; b) reach trucks with retractable mast or retractable fork arm carriage; c) straddle trucks; d) pallet-stacking trucks; e) high-lift platform trucks; f) trucks with elevating operator position up to 1 200 mm; g) side-loading trucks (one side only); h) lateral-stacking trucks (both sides), and lateral- and front-stacking trucks; i) pallet trucks; j) bidirectional and multidirectional trucks; k) tractors with a drawbar pull up to and including 20 000 N; l) rough-terrain counterbalanced trucks; m) industrial trucks powered by battery, diesel, gasoline or LPG (liquefied petroleum gas).

Document History

June 1, 2016
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
A description is not available for this item.
August 1, 2015
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
NEN-EN-ISO 3691-1 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks (hereafter referred to as trucks), as defined in ISO 5053:...
August 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
A description is not available for this item.
September 1, 2012
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks (hereafter referred to as trucks), as defined in ISO...
NEN-EN-ISO 3691-1
October 1, 2011
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks (hereafter referred to as trucks), as defined in ISO...
November 1, 2003
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other then driverless, variable-reach trucks and burden-carrier trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks (hereafter referred to as trucks), as defined in ISO...

References

Advertisement