NEN-EN-ISO 3691-1
Industrial trucks - Safety requirements and verification - Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
NEN-EN-ISO 3691-1 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks (hereafter referred to as trucks), as defined in ISO 5053: a) industrial counterbalanced trucks; b) reach trucks with retractable mast or retractable fork arm carriage; c) straddle trucks; d) pallet-stacking trucks; e) high-lift platform trucks; f) trucks with elevating operator position up to 1 200 mm; g) side-loading trucks (one side only); h) lateral-stacking trucks (both sides), and lateral- and front-stacking trucks; i) pallet trucks; j) bidirectional and multidirectional trucks; k) tractors with a drawbar pull up to and including 20 000 N; l) rough-terrain counterbalanced trucks; m) industrial trucks powered by battery, diesel, gasoline or LPG (liquefied petroleum gas).
Document History