NEN-EN-ISO 6520-2

Welding and allied processes - Classification of imperfections in metallic materials - Part 2: Welding with pressure

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 29
ICS Code (Welded joints and welds): 25.160.40
scope:

Collects and classifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape and dimensions of the different imperfections caused by welding with pressure are included. Metallurgical deviations are not taken into account. Imperfections produced other than by the welding operation, for example additional stresses, loads or environmental factors are not covered by this standard.

Document History

August 11, 2013
Welding and allied processes - Classification of geometric imperfections in metallic materials - Part 2: Welding with pressure
This part of ISO 6520 collects andclassifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape, and dimensions of the different...
February 1, 2002
Welding and allied processes - Classification of geometric imperfections in metallic materials - Part 2: Welding with pressure
Collects and classifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape and dimensions of the different imperfections caused by...
NEN-EN-ISO 6520-2
August 1, 1997
Welding and allied processes - Classification of imperfections in metallic materials - Part 2: Welding with pressure
Collects and classifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape and dimensions of the different imperfections caused by...

References

Advertisement