NEN-EN-ISO 6520-2

Welding and allied processes - Classification of geometric imperfections in metallic materials - Part 2: Welding with pressure

active, Most Current
Organization: NEN
Publication Date: 11 August 2013
Status: active
Page Count: 42
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of ISO 6520 collects andclassifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape, and dimensions of the different imperfections caused by welding with pressure are included. Metallurgical deviations are not taken into account. Imperfections produced other than by the welding operation, e.g. additional stresses, loads or environmental factors, are not covered by this part of ISO 6520. Information concerning the consequences of the imperfections mentioned and the use of particular structures is not given, because this depends on the specific requirements of the joint.

Document History

NEN-EN-ISO 6520-2
August 11, 2013
Welding and allied processes - Classification of geometric imperfections in metallic materials - Part 2: Welding with pressure
This part of ISO 6520 collects andclassifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape, and dimensions of the different...
February 1, 2002
Welding and allied processes - Classification of geometric imperfections in metallic materials - Part 2: Welding with pressure
Collects and classifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape and dimensions of the different imperfections caused by...
August 1, 1997
Welding and allied processes - Classification of imperfections in metallic materials - Part 2: Welding with pressure
Collects and classifies the possible imperfections in welds made with pressure. A uniform designation is specified. Only the type, shape and dimensions of the different imperfections caused by...
Advertisement