NEN-EN-ISO 7864
Sterile hypodermic needles for single use - Requirements and test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
NEN-EN-ISO 7864 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.-
Document History
NEN-EN-ISO 7864
September 1, 2016
Sterile hypodermic needles for single use - Requirements and test methods
NEN-EN-ISO 7864 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own...
January 1, 1996
Sterile hypodermic needles for single use
Specifies requirements for needles of nominal outside diameters 0,3 mm and 1,2 mm: nomenclature for components, cleanliness, limits for acidity and alkalinity, size designation, colour coding, needle...