NEN-EN-ISO 7864
Sterile hypodermic needles for single use
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
Specifies requirements for needles of nominal outside diameters 0,3 mm and 1,2 mm: nomenclature for components, cleanliness, limits for acidity and alkalinity, size designation, colour coding, needle point, performance, packaging, labelling, storage container, transport wrapping.
Document History
September 1, 2016
Sterile hypodermic needles for single use - Requirements and test methods
NEN-EN-ISO 7864 specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by their own...
NEN-EN-ISO 7864
January 1, 1996
Sterile hypodermic needles for single use
Specifies requirements for needles of nominal outside diameters 0,3 mm and 1,2 mm: nomenclature for components, cleanliness, limits for acidity and alkalinity, size designation, colour coding, needle...