NEN-EN-ISO 7441
Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
NEN-EN-ISO 7441 specifies and compares methods for the determination of bimetallic corrosion of metals and coated metals in atmospheric exposure corrosion tests. The methods are intended for the determination of the amount and type of corrosion effect, arising in natural atmospheres, caused by contact with different metals.
Document History
NEN-EN-ISO 7441
January 1, 2015
Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests
NEN-EN-ISO 7441 specifies and compares methods for the determination of bimetallic corrosion of metals and coated metals in atmospheric exposure corrosion tests. The methods are intended for the...
March 1, 1995
Corrosion of metals and alloys - Determination of bimetallic corrosion in outdoor exposure corrosion tests
Applies to metals and alloys, and metals and alloys with metallic and non-metallic non-organic coatings. The methods are intended for the determination of the amount and type of corrosion effect,...