NEN-EN-ISO 7441

Corrosion of metals and alloys - Determination of bimetallic corrosion in outdoor exposure corrosion tests

inactive
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

Applies to metals and alloys, and metals and alloys with metallic and non-metallic non-organic coatings. The methods are intended for the determination of the amount and type of corrosion effect, arising in natural atmospheres, caused by contact with different metals (coated metals), and for the evaluation of the effectiveness of bimetallic corrosion protection treatments.

Document History

January 1, 2015
Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests
NEN-EN-ISO 7441 specifies and compares methods for the determination of bimetallic corrosion of metals and coated metals in atmospheric exposure corrosion tests. The methods are intended for the...
NEN-EN-ISO 7441
March 1, 1995
Corrosion of metals and alloys - Determination of bimetallic corrosion in outdoor exposure corrosion tests
Applies to metals and alloys, and metals and alloys with metallic and non-metallic non-organic coatings. The methods are intended for the determination of the amount and type of corrosion effect,...
Advertisement