NEN-EN-ISO/IEC 15421

Information technology - Automatic identification and data capture techniques - Bar code master test specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 24
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

Defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains guidelines to assist in its use. The standard covers all forms of bar code master, irrespective of the mode of origination of the initial image, intended for reproduction by conventional printing processes.

Document History

NEN-EN-ISO/IEC 15421
February 1, 2002
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
Defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains guidelines to assist in its use....

References

Advertisement