NEN-ISO/IEC 15421

Information technology - Automatic identification and data capture techniques - Bar code master test specifications

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 18
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International Standard specifies the requirements and test methods for physical and related attributes of a bar code master. It covers all forms of bar code master, irrespective of the mode of origination of the initial image, intended for reproduction by conventional printing processes. This International Standard does not cover processes in which there is no master, such as computer to plate (CTP).

Document History

NEN-ISO/IEC 15421
June 1, 2010
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
This International Standard specifies the requirements and test methods for physical and related attributes of a bar code master. It covers all forms of bar code master, irrespective of the mode of...
December 1, 2000
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
Defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains guidelines to assist in its use....

References

Advertisement