NEN-ISO/IEC 15421
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
Defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains guidelines to assist in its use. The standard covers all forms of bar code master, irrespective of the mode of origination of the initial image, intended for reproduction by conventional printing processes.
Document History
June 1, 2010
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
This International Standard specifies the requirements and test methods for physical and related attributes of a bar code master. It covers all forms of bar code master, irrespective of the mode of...
NEN-ISO/IEC 15421
December 1, 2000
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
Defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains guidelines to assist in its use....