NEN-ISO 1249

Zinc chromate pigments - Basic zinc potassium chromate pigments and zinc tetrahydroxychromate pigments

active, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

Specifies the requirements and corresponding test methods. The pigments are suitable for use in paints and/or corrosion-inhibiting coatings. Three types of pigments are distinguished. In one type only a lead content up to 2 % maximum is allowed.

Document History

NEN-ISO 1249
September 1, 2002
Zinc chromate pigments - Basic zinc potassium chromate pigments and zinc tetrahydroxychromate pigments
Specifies the requirements and corresponding test methods. The pigments are suitable for use in paints and/or corrosion-inhibiting coatings. Three types of pigments are distinguished. In one type...

References

Advertisement