NEN 1940

Requirements and test methods for zinc chromate pigments

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1970
Status: inactive
Page Count: 8
ICS Code (Pigments and extenders): 87.060.10
scope:

This standard contains requirements and test method for zinc chromate pigments. The standard applies to the pigment zinc chromate yellow for use on paint and other corrosion resisting layets. The following types are distiguished: a. basic zinc-potassium, chromate (type 1a), rough composition: K2CrO4.3ZnCrO4.Zn(OH)2.2H2O; b. basic zinc-potassium chromate, lead containing (type 1b); rough composition: K2CrO4.3ZnCrO4.2H2O with a small quantity of lead; c. Zinc tetrahydrochromate (type 2); rough composition ZnCrO4.4Zn(OH)2. The test methods are mainly for cases for arbitration. They concern the original pigment and can only under certain restrictions be applied to pigments, precipitated from combinations with vehicles.

Document History

NEN 1940
November 1, 1970
Requirements and test methods for zinc chromate pigments
This standard contains requirements and test method for zinc chromate pigments. The standard applies to the pigment zinc chromate yellow for use on paint and other corrosion resisting layets. The...
August 1, 1962
Pigments - Methods of test for zinc chrome
A description is not available for this item.

References

Advertisement