NEN-ISO 14520-10

Gaseous fire-extinguishing systems - Physical properties and system design - Part 10 : HFC 23 extinguishant

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

Contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety aspects. Covers systems operating at nominal pressures of 41 bar without nitrogen superpressurization.

Document History

October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage...
NEN-ISO 14520-10
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10 : HFC 23 extinguishant
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety aspects....

References

Advertisement