NEN-ISO 14520-10
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at a nominal pressure of 41 bar without nitrogen superpressurization.
Document History
NEN-ISO 14520-10
October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10 : HFC 23 extinguishant
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety aspects....