NEN-ISO 9142

Adhesives - Guide to the selection of standard laboratory ageing conditions for testing bonded joints

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 28
ICS Code (Adhesives): 83.180
scope:

Describes conditions under which adhesive joints may be exposed to various climatic or chemical influences for the purpose of assessing the effects of such influences on certain properties. They are not necessarily applicable to the determination of the service life of a bonded assembly. The principle consists in defining the ageing conditions that relate most closely to the application for the adhesive by reference to the preferred conditions set out in annex A to annex F. These conditions are single-variable, multi-variable, cyclic change of heat, cold (thermal shock), humidity, dryness, immersion in water or salt solutions, exposure to chemical attack and combinations of these.

Document History

March 1, 1997
Adhesives - Guide to the selection of standard laboratory ageing conditions for testing bonded joints
A description is not available for this item.
NEN-ISO 9142
February 1, 1996
Adhesives - Guide to the selection of standard laboratory ageing conditions for testing bonded joints
Describes conditions under which adhesive joints may be exposed to various climatic or chemical influences for the purpose of assessing the effects of such influences on certain properties. They are...

References

Advertisement