NEN-ISO 9974-3

Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B)

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 14
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies dimensions, performance requirements and test procedures for heavy-duty (S series), light-duty (L series) and extra-light-duty (LL series) stud ends with ISO 261 threads and metal-to-metal sealing. It also specifies the designation of these studs ends. These stud ends should not be used for leak-free hydraulic fluid power applications because they may leak if re-used.

Document History

NEN-ISO 9974-3
July 1, 1996
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B)
Specifies dimensions, performance requirements and test procedures for heavy-duty (S series), light-duty (L series) and extra-light-duty (LL series) stud ends with ISO 261 threads and metal-to-metal...

References

Advertisement