NEN-EN-ISO 9974-3
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
Specifies dimensions, performance requirements and test procedures for heavy-duty (S series), light-duty (L series) and extra-light-duty (LL series) stud ends with ISO 261 threads and metal-to-metal sealing. It also specifies the designation of these studs ends. These stud ends should not be used for leak-free hydraulic fluid power applications because they may leak if re-used.
Document History
NEN-EN-ISO 9974-3
July 1, 2000
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type B)
Specifies dimensions, performance requirements and test procedures for heavy-duty (S series), light-duty (L series) and extra-light-duty (LL series) stud ends with ISO 261 threads and metal-to-metal...