NEN-ISO/IEC 29167-16
Information technology - Automatic identification and data capture techniques - Part 16: Crypto suite ECDSA-ECDH security services for air interface communications
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
NEN-ISO/IEC 29167-16 describes a crypto suite based on Elliptic Curve Cryptography (ECC) for the ISO/IEC 18000- series of standards protocol. In particular, it specifies the use of Elliptic Curve Diffie- Hellman (ECDH) key agreement in a secure channel establishment and the use of Elliptic Curve Digital Signature Algorithm (ECDSA) in an authentication mechanism. This international standard specifies a crypto suite for ECDSA-ECDH for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This international standard defines a mutual authentication method and methods of use for the cipher. A Tag and an Interrogator may support one, a subset, or all of the specified options, clearly stating what is supported. Key update is not supported in this international standard.
Document History