NEN-ISO/IEC 29167-16
Information technology - Automatic identification and data capture techniques - Part 16: Crypto suite ECDSA ECDH security services for air interface communications
| Organization: | NEN |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document describes a crypto suite based on elliptic curve cryptography (ECC) for the ISO/IEC 18000 series of standards protocol. In particular, this document specifies the use of elliptic curve Diffie-Hellman (ECDH) key agreement in a secure channel establishment and the use of elliptic curve digital signature algorithm (ECDSA) in an authentication mechanism.
This document specifies a crypto suite for ECDSA-ECDH for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.
This document defines a mutual authentication method and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported. Key update is not supported in this document.
ECDSA-ECDH cipher is a high-weight security protocol especially for active RFID system, aiming at meeting those scenarios with high level security requirement.
Document History