NEN-ISO/IEC 7816-3

Automatic data processing - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols

inactive
Organization: NEN
Publication Date: 1 July 1992
Status: inactive
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal rates, voltage levels, current values, parity conventions, operation procedures, transmission mechanisms and communication with the integrated circuit(s) card. It does not cover information and instruction content, such as identification of issuers and users, services and limits, security features, journaling and instruction definitions.

Document History

November 1, 2006
Identification cards - Integrated circuit cards - Part 3: Cards with contacts - Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
July 1, 2002
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Electrical characteristics and class indication for integrated circuit(s) cards operating at 5 V, 3 V and 1,8 V
A description is not available for this item.
September 1, 1999
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
Specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal rates, voltage levels,...
December 1, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
A description is not available for this item.
February 1, 1994
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Protocol type T=1, asynchronous half duplex block transmission protocol
A description is not available for this item.
NEN-ISO/IEC 7816-3
July 1, 1992
Automatic data processing - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal...
Advertisement